Capital Lighting, Inc. 5286NI Bathroom Fixtures-Three Lights 433083

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.37 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.65 Product Name: Three Light Wall Mounted Bath Light UPC: 783927259439 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.37 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.65 Product Name: Three Light Wall Mounted Bath Light UPC: 783927259439 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5286NI Bathroom Fixtures-Three Lights - 433083 - Capital Lighting, Inc.
Columbus, OH, USA
5286NI Bathroom Fixtures-Three Lights
433083
5286NI Bathroom Fixtures-Three Lights 433083
PRODUCT DETAILS / SPECS Width/Dia: 23.37 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.65 Product Name: Three Light Wall Mounted Bath Light UPC: 783927259439 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.37
Height: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 5.65
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927259439
Category: Wall Mounted Bath Fixture
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433083
Product Name 5286NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details