Capital Lighting, Inc. 5287NI Bathroom Fixtures-Four Lights 433080

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.63 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Four Light Wall Mounted Bath Light UPC: 783927259415 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.63 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Four Light Wall Mounted Bath Light UPC: 783927259415 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5287NI Bathroom Fixtures-Four Lights - 433080 - Capital Lighting, Inc.
Columbus, OH, USA
5287NI Bathroom Fixtures-Four Lights
433080
5287NI Bathroom Fixtures-Four Lights 433080
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.63 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Four Light Wall Mounted Bath Light UPC: 783927259415 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 8.63
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 7
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927259415
Category: Wall Mounted Bath Fixture
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433080
Product Name 5287NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details