Capital Lighting, Inc. 3289CZ Semi-Flush Mts.-Other 433078

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Carre Bronze Weight: 5.5 Product Name: Three Light Pendalette UPC: 783927260602 Category: Pendalette Glass: Antique Barley Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Carre Bronze Weight: 5.5 Product Name: Three Light Pendalette UPC: 783927260602 Category: Pendalette Glass: Antique Barley Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
3289CZ Semi-Flush Mts.-Other - 433078 - Capital Lighting, Inc.
Columbus, OH, USA
3289CZ Semi-Flush Mts.-Other
433078
3289CZ Semi-Flush Mts.-Other 433078
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Carre Bronze Weight: 5.5 Product Name: Three Light Pendalette UPC: 783927260602 Category: Pendalette Glass: Antique Barley Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Carre Bronze
Weight: 5.5
Product Name: Three Light Pendalette
UPC: 783927260602
Category: Pendalette
Glass: Antique Barley
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433078
Product Name 3289CZ Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details