Capital Lighting, Inc. 3427NI Mini Pendants-Rod 433064

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One Light Mini Pendant UPC: 783927246064 Category: Mini Pendants Glass: Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One Light Mini Pendant UPC: 783927246064 Category: Mini Pendants Glass: Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3427NI Mini Pendants-Rod - 433064 - Capital Lighting, Inc.
Columbus, OH, USA
3427NI Mini Pendants-Rod
433064
3427NI Mini Pendants-Rod 433064
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One Light Mini Pendant UPC: 783927246064 Category: Mini Pendants Glass: Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: One Light Mini Pendant
UPC: 783927246064
Category: Mini Pendants
Glass: Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433064
Product Name 3427NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details