Capital Lighting, Inc. 3584NI Mini Pendants-Rod 433063

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: One Light Mini Pendant UPC: 783927259514 Category: Mini Pendants Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: One Light Mini Pendant UPC: 783927259514 Category: Mini Pendants Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3584NI Mini Pendants-Rod - 433063 - Capital Lighting, Inc.
Columbus, OH, USA
3584NI Mini Pendants-Rod
433063
3584NI Mini Pendants-Rod 433063
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: One Light Mini Pendant UPC: 783927259514 Category: Mini Pendants Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.30
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2
Product Name: One Light Mini Pendant
UPC: 783927259514
Category: Mini Pendants
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433063
Product Name 3584NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details