Capital Lighting, Inc. 3585OZ Pendants-Bowl Style 433062

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.30 Height: 20.83 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 8 Product Name: Two Light Inverted Pendant UPC: 783927259545 Category: Inverted Pendant Glass: Umber etched Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.30 Height: 20.83 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 8 Product Name: Two Light Inverted Pendant UPC: 783927259545 Category: Inverted Pendant Glass: Umber etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
3585OZ Pendants-Bowl Style - 433062 - Capital Lighting, Inc.
Columbus, OH, USA
3585OZ Pendants-Bowl Style
433062
3585OZ Pendants-Bowl Style 433062
PRODUCT DETAILS / SPECS Width/Dia: 19.30 Height: 20.83 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 8 Product Name: Two Light Inverted Pendant UPC: 783927259545 Category: Inverted Pendant Glass: Umber etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 19.30
Height: 20.83
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Olde Bronze
Weight: 8
Product Name: Two Light Inverted Pendant
UPC: 783927259545
Category: Inverted Pendant
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433062
Product Name 3585OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details