Capital Lighting, Inc. 3320NI Pendants-Bowl Style 433044

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Three Light Inverted Pendant UPC: 783927248471 Category: Inverted Pendant Glass: Satin etched cased opal Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Three Light Inverted Pendant UPC: 783927248471 Category: Inverted Pendant Glass: Satin etched cased opal Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
3320NI Pendants-Bowl Style - 433044 - Capital Lighting, Inc.
Columbus, OH, USA
3320NI Pendants-Bowl Style
433044
3320NI Pendants-Bowl Style 433044
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Three Light Inverted Pendant UPC: 783927248471 Category: Inverted Pendant Glass: Satin etched cased opal Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.00
Length 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 12
Product Name: Three Light Inverted Pendant
UPC: 783927248471
Category: Inverted Pendant
Glass: Satin etched cased opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433044
Product Name 3320NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details