Capital Lighting, Inc. 3587NI Pendants-Glass Down 433039

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 4.3 Product Name: One Light Pendant UPC: 783927261340 Category: Pendants Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 4.3 Product Name: One Light Pendant UPC: 783927261340 Category: Pendants Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3587NI Pendants-Glass Down - 433039 - Capital Lighting, Inc.
Columbus, OH, USA
3587NI Pendants-Glass Down
433039
3587NI Pendants-Glass Down 433039
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 4.3 Product Name: One Light Pendant UPC: 783927261340 Category: Pendants Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Weight: 4.3
Product Name: One Light Pendant
UPC: 783927261340
Category: Pendants
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433039
Product Name 3587NI Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details