Capital Lighting, Inc. 3620NI Semi-Flush Mts.-Bowl Style 433036

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.40 Height: 7.30 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3.75 Product Name: Two Light Semi Flush UPC: 783927259309 Category: Semi-Flush Glass: White etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.40 Height: 7.30 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3.75 Product Name: Two Light Semi Flush UPC: 783927259309 Category: Semi-Flush Glass: White etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3620NI Semi-Flush Mts.-Bowl Style - 433036 - Capital Lighting, Inc.
Columbus, OH, USA
3620NI Semi-Flush Mts.-Bowl Style
433036
3620NI Semi-Flush Mts.-Bowl Style 433036
PRODUCT DETAILS / SPECS Width/Dia: 13.40 Height: 7.30 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3.75 Product Name: Two Light Semi Flush UPC: 783927259309 Category: Semi-Flush Glass: White etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.40
Height: 7.30
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 3.75
Product Name: Two Light Semi Flush
UPC: 783927259309
Category: Semi-Flush
Glass: White etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433036
Product Name 3620NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details