Capital Lighting, Inc. 5019NI Bathroom Fixtures-Five+Lights 433027

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 5.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight Light Wall Mounted Bath Light UPC: 783927237635 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 5.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight Light Wall Mounted Bath Light UPC: 783927237635 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5019NI Bathroom Fixtures-Five+Lights - 433027 - Capital Lighting, Inc.
Columbus, OH, USA
5019NI Bathroom Fixtures-Five+Lights
433027
5019NI Bathroom Fixtures-Five+Lights 433027
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 5.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight Light Wall Mounted Bath Light UPC: 783927237635 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 5.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Brushed Nickel
Product Name: Eight Light Wall Mounted Bath Light
UPC: 783927237635
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433027
Product Name 5019NI Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details