Capital Lighting, Inc. 3743NI Semi-Flush Mts.-Other 433010

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5.5 Product Name: Three Light Semi Flush UPC: 783927248525 Category: Semi-Flush Glass: Clear Satin Etch Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5.5 Product Name: Three Light Semi Flush UPC: 783927248525 Category: Semi-Flush Glass: Clear Satin Etch Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3743NI Semi-Flush Mts.-Other - 433010 - Capital Lighting, Inc.
Columbus, OH, USA
3743NI Semi-Flush Mts.-Other
433010
3743NI Semi-Flush Mts.-Other 433010
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5.5 Product Name: Three Light Semi Flush UPC: 783927248525 Category: Semi-Flush Glass: Clear Satin Etch Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 5.5
Product Name: Three Light Semi Flush
UPC: 783927248525
Category: Semi-Flush
Glass: Clear Satin Etch
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433010
Product Name 3743NI Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details