Capital Lighting, Inc. 5138B/1486 Mid. Chandeliers-Glass Up 432999

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Black Product Name: Eight Light Chandelier Glass: Faux Calcite
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Black Product Name: Eight Light Chandelier Glass: Faux Calcite

Suppliers

Company
Product
Description
Supplier Links
5138B/1486 Mid. Chandeliers-Glass Up - 432999 - Capital Lighting, Inc.
Columbus, OH, USA
5138B/1486 Mid. Chandeliers-Glass Up
432999
5138B/1486 Mid. Chandeliers-Glass Up 432999
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Black Product Name: Eight Light Chandelier Glass: Faux Calcite

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 30.50
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Black
Product Name: Eight Light Chandelier
Glass: Faux Calcite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432999
Product Name 5138B/1486 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details