Capital Lighting, Inc. 5186TP/BLAZE Sconces-Double Glass 432998

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 20.50 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tawny Port Product Name: Two Light Wall Bracket Glass: Touch Of Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 20.50 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tawny Port Product Name: Two Light Wall Bracket Glass: Touch Of Gold

Suppliers

Company
Product
Description
Supplier Links
5186TP/BLAZE Sconces-Double Glass - 432998 - Capital Lighting, Inc.
Columbus, OH, USA
5186TP/BLAZE Sconces-Double Glass
432998
5186TP/BLAZE Sconces-Double Glass 432998
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 20.50 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tawny Port Product Name: Two Light Wall Bracket Glass: Touch Of Gold

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 20.50
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tawny Port
Product Name: Two Light Wall Bracket
Glass: Touch Of Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432998
Product Name 5186TP/BLAZE Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details