Capital Lighting, Inc. 5536BY/1404 Large Chandeliers-Glass Shade 432967

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 58.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Bayou Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 58.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Bayou Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5536BY/1404 Large Chandeliers-Glass Shade - 432967 - Capital Lighting, Inc.
Columbus, OH, USA
5536BY/1404 Large Chandeliers-Glass Shade
432967
5536BY/1404 Large Chandeliers-Glass Shade 432967
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 58.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Bayou Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 58.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Bayou
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432967
Product Name 5536BY/1404 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details