Capital Lighting, Inc. 5827NI Island/Pool Table-4 Light + 432959

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.25 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Natural Iron Product Name: Five Light Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.25 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Natural Iron Product Name: Five Light Island Light

Suppliers

Company
Product
Description
Supplier Links
5827NI Island/Pool Table-4 Light + - 432959 - Capital Lighting, Inc.
Columbus, OH, USA
5827NI Island/Pool Table-4 Light +
432959
5827NI Island/Pool Table-4 Light + 432959
PRODUCT DETAILS / SPECS Width/Dia: 54.25 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Natural Iron Product Name: Five Light Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 54.25
Height: 27.00
Length 27.00
Bulb
Type: Medium
Qty: 5
Wattage: 40
Finish: Natural Iron
Product Name: Five Light Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432959
Product Name 5827NI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details