Capital Lighting, Inc. 5832NI Large Chandeliers-Glass Shade 432956

Description
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 65.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Natural Iron Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 65.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Natural Iron Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5832NI Large Chandeliers-Glass Shade - 432956 - Capital Lighting, Inc.
Columbus, OH, USA
5832NI Large Chandeliers-Glass Shade
432956
5832NI Large Chandeliers-Glass Shade 432956
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 65.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Natural Iron Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 65.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Natural Iron
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432956
Product Name 5832NI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details