Capital Lighting, Inc. 5831NI Large Chandeliers-Candle 432954

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 45.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 45.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5831NI Large Chandeliers-Candle - 432954 - Capital Lighting, Inc.
Columbus, OH, USA
5831NI Large Chandeliers-Candle
432954
5831NI Large Chandeliers-Candle 432954
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 45.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 45.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Natural Iron
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432954
Product Name 5831NI Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details