Capital Lighting, Inc. 5837NI Pendants-Bowl Style 432952

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 36.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 36.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Pendant

Suppliers

Company
Product
Description
Supplier Links
5837NI Pendants-Bowl Style - 432952 - Capital Lighting, Inc.
Columbus, OH, USA
5837NI Pendants-Bowl Style
432952
5837NI Pendants-Bowl Style 432952
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 36.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 36.00
Bulb
Type: Medium
Qty: 6
Wattage: 40
Finish: Natural Iron
Product Name: Six Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432952
Product Name 5837NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details