Capital Lighting, Inc. 5836NI Semi-Flush Mts.-Bowl Style 432950

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.75 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.75 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Semi Flush

Suppliers

Company
Product
Description
Supplier Links
5836NI Semi-Flush Mts.-Bowl Style - 432950 - Capital Lighting, Inc.
Columbus, OH, USA
5836NI Semi-Flush Mts.-Bowl Style
432950
5836NI Semi-Flush Mts.-Bowl Style 432950
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.75 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.75
Bulb
Type: Medium
Qty: 6
Wattage: 40
Finish: Natural Iron
Product Name: Six Light Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432950
Product Name 5836NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details