Capital Lighting, Inc. 5819NI Pendants-Bowl Style 432925

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 54.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 54.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Pendant

Suppliers

Company
Product
Description
Supplier Links
5819NI Pendants-Bowl Style - 432925 - Capital Lighting, Inc.
Columbus, OH, USA
5819NI Pendants-Bowl Style
432925
5819NI Pendants-Bowl Style 432925
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 54.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Natural Iron Product Name: Six Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 54.00
Bulb
Type: Medium
Qty: 6
Wattage: 40
Finish: Natural Iron
Product Name: Six Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432925
Product Name 5819NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details