Capital Lighting, Inc. 5675TP/AMBER Sconces-Pocket 432913

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tawny Port Product Name: Three Light Wall Sconce Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tawny Port Product Name: Three Light Wall Sconce Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
5675TP/AMBER Sconces-Pocket - 432913 - Capital Lighting, Inc.
Columbus, OH, USA
5675TP/AMBER Sconces-Pocket
432913
5675TP/AMBER Sconces-Pocket 432913
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tawny Port Product Name: Three Light Wall Sconce Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.00
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tawny Port
Product Name: Three Light Wall Sconce
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432913
Product Name 5675TP/AMBER Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details