Capital Lighting, Inc. 5678SL/CLEAR Pendants-Bowl Style 432911

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Stainless Steel Product Name: Three Light Pendant Glass: Clear Rugiada
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Stainless Steel Product Name: Three Light Pendant Glass: Clear Rugiada

Suppliers

Company
Product
Description
Supplier Links
5678SL/CLEAR Pendants-Bowl Style - 432911 - Capital Lighting, Inc.
Columbus, OH, USA
5678SL/CLEAR Pendants-Bowl Style
432911
5678SL/CLEAR Pendants-Bowl Style 432911
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Stainless Steel Product Name: Three Light Pendant Glass: Clear Rugiada

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Stainless Steel
Product Name: Three Light Pendant
Glass: Clear Rugiada

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432911
Product Name 5678SL/CLEAR Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details