Capital Lighting, Inc. 5751SZ Sconces-Single Glass 432909

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Bronze Product Name: One Light Bathroom Lights Glass: Tea Stained And Water Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Bronze Product Name: One Light Bathroom Lights Glass: Tea Stained And Water Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5751SZ Sconces-Single Glass - 432909 - Capital Lighting, Inc.
Columbus, OH, USA
5751SZ Sconces-Single Glass
432909
5751SZ Sconces-Single Glass 432909
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Bronze Product Name: One Light Bathroom Lights Glass: Tea Stained And Water Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.50
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Bronze
Product Name: One Light Bathroom Lights
Glass: Tea Stained And Water
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432909
Product Name 5751SZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details