Capital Lighting, Inc. 5753SZ Bathroom Fixtures-Three Lights 432904

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Bronze Product Name: Three Light Bathroom Lights Glass: Tea Stained And Water Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Bronze Product Name: Three Light Bathroom Lights Glass: Tea Stained And Water Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5753SZ Bathroom Fixtures-Three Lights - 432904 - Capital Lighting, Inc.
Columbus, OH, USA
5753SZ Bathroom Fixtures-Three Lights
432904
5753SZ Bathroom Fixtures-Three Lights 432904
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Bronze Product Name: Three Light Bathroom Lights Glass: Tea Stained And Water Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.50
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Bronze
Product Name: Three Light Bathroom Lights
Glass: Tea Stained And Water
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432904
Product Name 5753SZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details