Capital Lighting, Inc. 5763SZ Mid. Chandeliers-Pillar Candle 432902

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Bronze Product Name: Five Light Chandelier Glass: Tea Stained And Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Bronze Product Name: Five Light Chandelier Glass: Tea Stained And Water

Suppliers

Company
Product
Description
Supplier Links
5763SZ Mid. Chandeliers-Pillar Candle - 432902 - Capital Lighting, Inc.
Columbus, OH, USA
5763SZ Mid. Chandeliers-Pillar Candle
432902
5763SZ Mid. Chandeliers-Pillar Candle 432902
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Bronze Product Name: Five Light Chandelier Glass: Tea Stained And Water

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 29.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Bronze
Product Name: Five Light Chandelier
Glass: Tea Stained And Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432902
Product Name 5763SZ Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details