Capital Lighting, Inc. 5757SZ Semi-Flush Mts.-Bowl Style 432900

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 17.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Bronze Product Name: Three Light Semi Flush Glass: Tea Stained And Water Shipped Via: Oversize
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 17.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Bronze Product Name: Three Light Semi Flush Glass: Tea Stained And Water Shipped Via: Oversize

Suppliers

Company
Product
Description
Supplier Links
5757SZ Semi-Flush Mts.-Bowl Style - 432900 - Capital Lighting, Inc.
Columbus, OH, USA
5757SZ Semi-Flush Mts.-Bowl Style
432900
5757SZ Semi-Flush Mts.-Bowl Style 432900
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 17.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Bronze Product Name: Three Light Semi Flush Glass: Tea Stained And Water Shipped Via: Oversize

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 17.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Bronze
Product Name: Three Light Semi Flush
Glass: Tea Stained And Water
Shipped Via: Oversize

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432900
Product Name 5757SZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details