Capital Lighting, Inc. 5049-6-44 Bathroom Fixtures-Five+Lights 432898

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 2 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Toasted Sienna Product Name: Six Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 2 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Toasted Sienna Product Name: Six Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5049-6-44 Bathroom Fixtures-Five+Lights - 432898 - Capital Lighting, Inc.
Columbus, OH, USA
5049-6-44 Bathroom Fixtures-Five+Lights
432898
5049-6-44 Bathroom Fixtures-Five+Lights 432898
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 2 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Toasted Sienna Product Name: Six Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.50
Extension: 2
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Toasted Sienna
Product Name: Six Light Vanity Light
Category: Vanity
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432898
Product Name 5049-6-44 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details