Capital Lighting, Inc. 5049-4-44 Bathroom Fixtures-Four Lights 432895

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 2 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Toasted Sienna Product Name: Four Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 2 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Toasted Sienna Product Name: Four Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5049-4-44 Bathroom Fixtures-Four Lights - 432895 - Capital Lighting, Inc.
Columbus, OH, USA
5049-4-44 Bathroom Fixtures-Four Lights
432895
5049-4-44 Bathroom Fixtures-Four Lights 432895
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 2 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Toasted Sienna Product Name: Four Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.50
Extension: 2
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Toasted Sienna
Product Name: Four Light Vanity Light
Category: Vanity
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432895
Product Name 5049-4-44 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details