Capital Lighting, Inc. 5049-3-44 Bathroom Fixtures-Three Lights 432892

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 2 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 2 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5049-3-44 Bathroom Fixtures-Three Lights - 432892 - Capital Lighting, Inc.
Columbus, OH, USA
5049-3-44 Bathroom Fixtures-Three Lights
432892
5049-3-44 Bathroom Fixtures-Three Lights 432892
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 2 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.50
Extension: 2
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Toasted Sienna
Product Name: Three Light Vanity Light
Category: Vanity
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432892
Product Name 5049-3-44 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details