Capital Lighting, Inc. 5508-1-58 Sconces-Single Glass 432883

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Silver Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Frost Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Silver Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Frost Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5508-1-58 Sconces-Single Glass - 432883 - Capital Lighting, Inc.
Columbus, OH, USA
5508-1-58 Sconces-Single Glass
432883
5508-1-58 Sconces-Single Glass 432883
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Silver Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Frost Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.50
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mystic Silver
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Amber Frost Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432883
Product Name 5508-1-58 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details