Capital Lighting, Inc. 5510-1-44 Sconces-Single Glass 432882

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5510-1-44 Sconces-Single Glass - 432882 - Capital Lighting, Inc.
Columbus, OH, USA
5510-1-44 Sconces-Single Glass
432882
5510-1-44 Sconces-Single Glass 432882
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Toasted Sienna
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432882
Product Name 5510-1-44 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details