Capital Lighting, Inc. 5077-2-86 Bathroom Fixtures-Two Lights 432877

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 9.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Vanity Light Category: Vanity Glass: Linen Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 9.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Vanity Light Category: Vanity Glass: Linen Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5077-2-86 Bathroom Fixtures-Two Lights - 432877 - Capital Lighting, Inc.
Columbus, OH, USA
5077-2-86 Bathroom Fixtures-Two Lights
432877
5077-2-86 Bathroom Fixtures-Two Lights 432877
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 9.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Vanity Light Category: Vanity Glass: Linen Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 9.25
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oiled Bronze
Product Name: Two Light Vanity Light
Category: Vanity
Glass: Linen
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432877
Product Name 5077-2-86 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details