Capital Lighting, Inc. 5094-6-344 Bathroom Fixtures-Five+Lights 432845

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Toasted Sienna Product Name: Six Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Toasted Sienna Product Name: Six Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5094-6-344 Bathroom Fixtures-Five+Lights - 432845 - Capital Lighting, Inc.
Columbus, OH, USA
5094-6-344 Bathroom Fixtures-Five+Lights
432845
5094-6-344 Bathroom Fixtures-Five+Lights 432845
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Toasted Sienna Product Name: Six Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Toasted Sienna
Product Name: Six Light Vanity Light
Category: Vanity
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432845
Product Name 5094-6-344 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details