Capital Lighting, Inc. 5110-3-95 Bathroom Fixtures-Three Lights 432814

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5110-3-95 Bathroom Fixtures-Three Lights - 432814 - Capital Lighting, Inc.
Columbus, OH, USA
5110-3-95 Bathroom Fixtures-Three Lights
432814
5110-3-95 Bathroom Fixtures-Three Lights 432814
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 10.00
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old World
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432814
Product Name 5110-3-95 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details