Capital Lighting, Inc. 5110-4-58 Bathroom Fixtures-Four Lights 432813

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mystic Silver Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mystic Silver Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5110-4-58 Bathroom Fixtures-Four Lights - 432813 - Capital Lighting, Inc.
Columbus, OH, USA
5110-4-58 Bathroom Fixtures-Four Lights
432813
5110-4-58 Bathroom Fixtures-Four Lights 432813
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mystic Silver Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 10.00
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mystic Silver
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432813
Product Name 5110-4-58 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details