Capital Lighting, Inc. 5122-2-86 Bathroom Fixtures-Two Lights 432810

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Vanity Light Category: Vanity Glass: Linen Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Vanity Light Category: Vanity Glass: Linen Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5122-2-86 Bathroom Fixtures-Two Lights - 432810 - Capital Lighting, Inc.
Columbus, OH, USA
5122-2-86 Bathroom Fixtures-Two Lights
432810
5122-2-86 Bathroom Fixtures-Two Lights 432810
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Vanity Light Category: Vanity Glass: Linen Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oiled Bronze
Product Name: Two Light Vanity Light
Category: Vanity
Glass: Linen
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432810
Product Name 5122-2-86 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details