Capital Lighting, Inc. 5309 Sconces-Double Candle 432795

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Leaf Product Name: Two Light Wall Sconce Category: The Lillian August Collection
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Leaf Product Name: Two Light Wall Sconce Category: The Lillian August Collection

Suppliers

Company
Product
Description
Supplier Links
5309 Sconces-Double Candle - 432795 - Capital Lighting, Inc.
Columbus, OH, USA
5309 Sconces-Double Candle
432795
5309 Sconces-Double Candle 432795
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Leaf Product Name: Two Light Wall Sconce Category: The Lillian August Collection

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 30.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold Leaf
Product Name: Two Light Wall Sconce
Category: The Lillian August Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432795
Product Name 5309 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details