Capital Lighting, Inc. 5282 Sconces-Double Candle 432793

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rhine Gold Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rhine Gold Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5282 Sconces-Double Candle - 432793 - Capital Lighting, Inc.
Columbus, OH, USA
5282 Sconces-Double Candle
432793
5282 Sconces-Double Candle 432793
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rhine Gold Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 23.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Rhine Gold
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432793
Product Name 5282 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details