PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Iron
Product Name: Two Light Wall Sconce
Category: Wall Sconces
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 432792 |
| Product Name | 5307 Sconces-Double Candle |
| Application | Residential |