Capital Lighting, Inc. 6060 Lamps-Table Lamps 432786

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique White Product Name: One Light Table Category: Table Lamps|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique White Product Name: One Light Table Category: Table Lamps|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
6060 Lamps-Table Lamps - 432786 - Capital Lighting, Inc.
Columbus, OH, USA
6060 Lamps-Table Lamps
432786
6060 Lamps-Table Lamps 432786
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique White Product Name: One Light Table Category: Table Lamps|Currey in a Hurry

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique White
Product Name: One Light Table
Category: Table Lamps|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432786
Product Name 6060 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details