Capital Lighting, Inc. 5314 Sconces-Double Candle 432779

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Leaf/Vintage SL Product Name: Two Light Wall Sconce Category: The Lillian August Collection
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Leaf/Vintage SL Product Name: Two Light Wall Sconce Category: The Lillian August Collection

Suppliers

Company
Product
Description
Supplier Links
5314 Sconces-Double Candle - 432779 - Capital Lighting, Inc.
Columbus, OH, USA
5314 Sconces-Double Candle
432779
5314 Sconces-Double Candle 432779
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Leaf/Vintage SL Product Name: Two Light Wall Sconce Category: The Lillian August Collection

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold Leaf/Vintage SL
Product Name: Two Light Wall Sconce
Category: The Lillian August Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432779
Product Name 5314 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details