Capital Lighting, Inc. 5357 Sconces-Double Candle 432778

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Viejo Gold/Silver Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Viejo Gold/Silver Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
5357 Sconces-Double Candle - 432778 - Capital Lighting, Inc.
Columbus, OH, USA
5357 Sconces-Double Candle
432778
5357 Sconces-Double Candle 432778
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Viejo Gold/Silver Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Viejo Gold/Silver
Product Name: Two Light Wall Sconce
Category: Wall Sconces|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432778
Product Name 5357 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details