Capital Lighting, Inc. 5335 Sconces-Triple Candle 432776

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Extension: 7.43 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Product Name: Three Light Wall Sconce Category: The Hayes Parker Collection
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Extension: 7.43 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Product Name: Three Light Wall Sconce Category: The Hayes Parker Collection

Suppliers

Company
Product
Description
Supplier Links
5335 Sconces-Triple Candle - 432776 - Capital Lighting, Inc.
Columbus, OH, USA
5335 Sconces-Triple Candle
432776
5335 Sconces-Triple Candle 432776
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Extension: 7.43 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Product Name: Three Light Wall Sconce Category: The Hayes Parker Collection

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.00
Extension: 7.43
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural
Product Name: Three Light Wall Sconce
Category: The Hayes Parker Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432776
Product Name 5335 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details