Capital Lighting, Inc. 5346 Sconces-Double Candle 432771

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Provencial White/Silver Leaf Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Provencial White/Silver Leaf Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5346 Sconces-Double Candle - 432771 - Capital Lighting, Inc.
Columbus, OH, USA
5346 Sconces-Double Candle
432771
5346 Sconces-Double Candle 432771
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Provencial White/Silver Leaf Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 29.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Provencial White/Silver Leaf
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432771
Product Name 5346 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details