Capital Lighting, Inc. 5349 Sconces-Quad plus 432770

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Extension: 13 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Hand Rubbed Bronze Product Name: Five Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Extension: 13 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Hand Rubbed Bronze Product Name: Five Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5349 Sconces-Quad plus - 432770 - Capital Lighting, Inc.
Columbus, OH, USA
5349 Sconces-Quad plus
432770
5349 Sconces-Quad plus 432770
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Extension: 13 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Hand Rubbed Bronze Product Name: Five Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 27.00
Extension: 13
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Hand Rubbed Bronze
Product Name: Five Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432770
Product Name 5349 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details