Capital Lighting, Inc. 5372 Sconces-Double Candle 432747

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cupertino/Gold Leaf/Copper Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cupertino/Gold Leaf/Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5372 Sconces-Double Candle - 432747 - Capital Lighting, Inc.
Columbus, OH, USA
5372 Sconces-Double Candle
432747
5372 Sconces-Double Candle 432747
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cupertino/Gold Leaf/Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Cupertino/Gold Leaf/Copper
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432747
Product Name 5372 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details