Capital Lighting, Inc. 5403 Sconces-Double Candle 432744

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Venetian Mirror/Old Iron Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Venetian Mirror/Old Iron Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5403 Sconces-Double Candle - 432744 - Capital Lighting, Inc.
Columbus, OH, USA
5403 Sconces-Double Candle
432744
5403 Sconces-Double Candle 432744
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Venetian Mirror/Old Iron Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Venetian Mirror/Old Iron
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432744
Product Name 5403 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details