Capital Lighting, Inc. 5405 Sconces-Single Candle 432743

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Harlow Silver Leaf Product Name: One Light Wall Sconce Category: Wall Sconces|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Harlow Silver Leaf Product Name: One Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
5405 Sconces-Single Candle - 432743 - Capital Lighting, Inc.
Columbus, OH, USA
5405 Sconces-Single Candle
432743
5405 Sconces-Single Candle 432743
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Harlow Silver Leaf Product Name: One Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Harlow Silver Leaf
Product Name: One Light Wall Sconce
Category: Wall Sconces|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432743
Product Name 5405 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details