Capital Lighting, Inc. 5415 Sconces-Single Candle 432742

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Granello/Gold Product Name: One Light Wall Sconce Category: Wall Sconces|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Granello/Gold Product Name: One Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
5415 Sconces-Single Candle - 432742 - Capital Lighting, Inc.
Columbus, OH, USA
5415 Sconces-Single Candle
432742
5415 Sconces-Single Candle 432742
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Granello/Gold Product Name: One Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 27.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Silver Granello/Gold
Product Name: One Light Wall Sconce
Category: Wall Sconces|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432742
Product Name 5415 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details