Capital Lighting, Inc. 5412 Sconces-Triple Candle 432741

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Zanzibar GL/Zanzibar Black Product Name: Three Light Wall Sconce Category: Wall Sconces|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Zanzibar GL/Zanzibar Black Product Name: Three Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
5412 Sconces-Triple Candle - 432741 - Capital Lighting, Inc.
Columbus, OH, USA
5412 Sconces-Triple Candle
432741
5412 Sconces-Triple Candle 432741
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Zanzibar GL/Zanzibar Black Product Name: Three Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 27.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Zanzibar GL/Zanzibar Black
Product Name: Three Light Wall Sconce
Category: Wall Sconces|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432741
Product Name 5412 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details